Selecta Products Surge Suppression Receptacle PTTR8300-WSP

Description
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H MATERIAL NYLON TEMPERATURE RATING -20 TO 55 DEG C "
Datasheet
Description
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H MATERIAL NYLON TEMPERATURE RATING -20 TO 55 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PTTR8300-WSP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
PTTR8300-WSP
Surge Suppression Receptacle PTTR8300-WSP
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H MATERIAL NYLON TEMPERATURE RATING -20 TO 55 DEG C "

"

  • DUPLEX TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
  • MATERIAL NYLON
  • TEMPERATURE RATING -20 TO 55 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR8300-WSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details