Selecta Products Duplex/Single Receptacle PTTR26262SCCTLA

Description
" HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Description
" HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Duplex/Single Receptacle
PTTR26262SCCTLA
Duplex/Single Receptacle PTTR26262SCCTLA
" HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, TAMPER RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CUL APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, TAMPER RESISTANT
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTTR26262SCCTLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details