Selecta Products Duplex/Single Receptacle PTIG26362-W

Description
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTIG26362-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PTIG26362-W
Duplex/Single Receptacle PTIG26362-W
" DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PTIG26362-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
AC Power Entry Modules - 3-109-956 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details