Selecta Products Duplex/Single Receptacle PT5262-AGRY

Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5262-AGRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
PT5262-AGRY
Duplex/Single Receptacle PT5262-AGRY
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX, EXTRA HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL, SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT5262-AGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Industrial
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details