"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL