TE Connectivity Toggle Switches 1825136-7

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 16.28 MM  [.641 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Locking Actuator
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 16.28 MM  [.641 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Locking Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825136-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825136-7
Toggle Switches 1825136-7
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 16.28 MM  [.641 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Locking Actuator

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Bushing Thread Size : 1/4-40 UNS-2A
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length : 7.11 MM  [.28 INCH ]
  • Toggle Length : 16.28 MM  [.641 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Locking Actuator
Buy Now Datasheet
Rocker & Toggle Switches - 1825136-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825136-7
Rocker & Toggle Switches 1825136-7
Toggle Switches

Toggle Switches

Buy Now
Toggle Switches - 450-2170-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2170-ND
Toggle Switches 450-2170-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 120Vac, 5A, Pcb Rohs Compliant Alcoswitch Te Connectivity - 74AJ8521 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 120Vac, 5A, Pcb Rohs Compliant Alcoswitch Te Connectivity
74AJ8521
Toggle Switch, Spdt, 120Vac, 5A, Pcb Rohs Compliant Alcoswitch Te Connectivity 74AJ8521
TOGGLE SWITCH, SPDT, 120VAC, 5A, PCB ROHS COMPLIANT: YES

TOGGLE SWITCH, SPDT, 120VAC, 5A, PCB ROHS COMPLIANT: YES

Supplier's Site
Switches - Toggle Switches - 1825136-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
1825136-7
Switches - Toggle Switches 1825136-7
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1825136-7 1825136-7 450-2170-ND 74AJ8521 1825136-7
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch, Spdt, 120Vac, 5A, Pcb Rohs Compliant Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Wire Lugs Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Rocker & Toggle Switches - 1825219-3 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2267078-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers