Selecta Products GFCI Duplex Receptacle PT2095-NTLW

Description
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "
Datasheet
Description
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-NTLW - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
PT2095-NTLW
GFCI Duplex Receptacle PT2095-NTLW
" SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL "

"

  • SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • PT2095 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PT2095-NTLW
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details