"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
BROWN COLOR
SINGLE POLE OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
PT15AC1-347
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems