Description
"
RF WIRELESS WALL DIMMER TYPE
1.69 INCH W X 1.88 INCH D X 4.25 INCH H SIZE
WHITE FINISH
UNIVERSAL OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, STORE ROOM, HOUSE SCENES APPLICATION
120 V VOLTAGE RATING
BOX STANDARD PACKAGE
25 TO 600 W LOAD RATING
DECORATOR WALL PLATE TYPE
INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST LOAD TYPE
LIGHTSENSE[TM] BRAND
"