Manufacturer: Keystone Electronics
Win Source Part Number: 855711-333
Features: Round Standoff Threaded #4-40 Brass 0.625" (15.88mm) 5/8" Yellow
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 333K-NDR, 36-333, 333K-ND, 333K
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855711-333 |
| Product Name | Unclassified - 333 |