Selecta Products Locking Device Plug PSL615-PAN

Description
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L6-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "
Datasheet
Description
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L6-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PAN - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
PSL615-PAN
Locking Device Plug PSL615-PAN
" LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L6-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H "

"

  • LOCKING, POLARIZED TYPE
  • BLACK (BACK BODY), WHITE (FRONT BODY) COLOR
  • L6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.23 TO 0.655 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PSL615-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details