Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
SELECTA PRODUCTS
PS7P -- OUTLET STRIP
Selecta Products
Outlet Strip
PS7P
Description
" SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING "
Selecta Products
Done
Datasheet
Description
" SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING "
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Selecta Products
Tehachapi, CA, USA
Outlet Strip
PS7P
Outlet Strip
PS7P
" SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING "
"
SURGE PROTECTED TYPE
GRAY COLOR
UL 1449 APPROVAL
HOME, OFFICE APPLICATION
6 FT CORD TYPE
STRAIGHT BLADE OUTLET TYPE
7 OUTLET(S)
125 V 15 AMPERE ELECTRICAL RATING
YES SURGE PROTECTED
555 J, 36 KILOAMPERE SURGE RATING
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Power Strips
Product Number
PS7P
Product Name
Outlet Strip
Voltage
115V
Number of Outlets
7
Current
15.0 amps
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1584T4C1RA
Specs
Voltage
120 VAC
Number of Outlets
4
Current
15.0 amps
View Details
Interpower
4 Position IEC Accessory Power Strip
852J2D08
Specs
Voltage
125~240VAC
Number of Outlets
4
Current
10.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
455321
Specs
Voltage
230 v ac
Number of Outlets
4
Outlets
Type g - british
View Details
Tripp Lite by Eaton
Power It! 6-Outlet Safety Power Strip, 9-ft. Cord & Clip, Hang Holes, Safety Covers, GFCI Plug
TLM609GF
Specs
Frequency
60Hz
Unit Type
Plug Strip
View Details
2
suppliers