Selecta Products Pin and Sleeve Connector PS560C5-W

Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 10.9 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 10.9 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS560C5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS560C5-W
Pin and Sleeve Connector PS560C5-W
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 10.9 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • VALOX MATERIAL
  • 0.8 INCH MIN. CABLE OUTER DIAMETER
  • 1.26 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLACK
  • LENGTH 10.9 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS560C5-W
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details