Selecta Products Straight Blade Plug PS5366-XHG

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-XHG - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5366-XHG
Straight Blade Plug PS5366-XHG
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, CLEAR COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, HOSPITAL GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5366-XHG
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital; Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
16A/250V Danish Plug - 88010741 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details