Selecta Products Pin and Sleeve Inlet PS530B9-S

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS530B9-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS530B9-S
Pin and Sleeve Inlet PS530B9-S
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 120/208 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 120/208 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS530B9-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Heavy Duty Power Connectors - 403020 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details