Selecta Products Pin and Sleeve Inlet PS530B5-S

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS530B5-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS530B5-S
Pin and Sleeve Inlet PS530B5-S
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 347/600 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLACK COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 347/600 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • BLACK COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS530B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details