Selecta Products Straight Blade Plug PS5266-SSAN

Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-SSAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5266-SSAN
Straight Blade Plug PS5266-SSAN
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.32 TO 0.655 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5266-SSAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details