Selecta Products Straight Blade Plug PS515-PCLBCCV4

Description
" POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS515-PCLBCCV4 - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS515-PCLBCCV4
Straight Blade Plug PS515-PCLBCCV4
" POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT
  • 0.2 TO 0.47 INCH CORD SIZE
  • CLAMP-LOCK[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS515-PCLBCCV4
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1655-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details