Selecta Products Straight Blade Plug PS515-PACC15

Description
" ARMORED, POLARIZED TYPE WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CLAMP-LOCK[TM] BRAND "
Datasheet
Description
" ARMORED, POLARIZED TYPE WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CLAMP-LOCK[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS515-PACC15 - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS515-PACC15
Straight Blade Plug PS515-PACC15
" ARMORED, POLARIZED TYPE WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CLAMP-LOCK[TM] BRAND "

"

  • ARMORED, POLARIZED TYPE
  • WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CLAMP-LOCK[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS515-PACC15
Product Name Straight Blade Plug
Device Type Plug
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals - 770W-X2/10 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details