Selecta Products Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W

Description
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR5-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 347/600 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "

"

  • MECHANICALLY INTERLOCKED TYPE
  • 5 WIRE(S)
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
  • NON-FUSIBLE FUSE PROVISION
  • OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
  • HORSEPOWER RATING 50 HP
  • APPROVAL UL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5100MIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-109-557 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details