Selecta Products Pin and Sleeve Connector PS5100C7-W

Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS5100C7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS5100C7-W
Pin and Sleeve Connector PS5100C7-W
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • VALOX MATERIAL
  • 0.59 INCH MIN. CABLE OUTER DIAMETER
  • 1.97 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • LENGTH 14.3 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5100C7-W
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 1-208657-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4680-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers