Selecta ProductsPin and Sleeve ReceptaclePS460R9-S
Description
"
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP44
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP44
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
ENCLOSURE IP44
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED TYPE
VALOX MATERIAL
4 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF