"
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED, CIRCUIT BREAKING TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF