Selecta Products Pin and Sleeve Connector PS430C12-W

Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR ORANGE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR ORANGE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS430C12-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS430C12-W
Pin and Sleeve Connector PS430C12-W
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR ORANGE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.47 INCH MIN. CABLE OUTER DIAMETER
  • 0.87 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR ORANGE
  • LENGTH 7 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS430C12-W
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC Appliance Inlet C22, for very hot conditions 155°C, Screw-on or Snap-in Mounting, Front Side - 1681 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details