Selecta Products Pin and Sleeve Connector PS420C9-S

Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 5.94 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 5.94 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS420C9-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS420C9-S
Pin and Sleeve Connector PS420C9-S
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 5.94 INCH ENCLOSURE IP64 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • LENGTH 5.94 INCH
  • ENCLOSURE IP64
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS420C9-S
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details