Selecta Products Standard AC Switch PS372010-I

Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS372010-I - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PS372010-I
Standard AC Switch PS372010-I
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "

"

  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS372010-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 20 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details