"
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.63 INCH MIN. CABLE OUTER DIAMETER
1.04 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.63 INCH MIN. CABLE OUTER DIAMETER
1.04 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.63 INCH MIN. CABLE OUTER DIAMETER
1.04 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
COLOR BLUE
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.63 INCH MIN. CABLE OUTER DIAMETER
1.04 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
250 VAC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF