Selecta Products Pin and Sleeve Inlet PS360B6-W

Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B6-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS360B6-W
Pin and Sleeve Inlet PS360B6-W
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS360B6-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 30 Amp 250 Volt 15-30P - S1530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details