Selecta Products Pin and Sleeve Receptacle PS330R4-S

Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS330R4-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS330R4-S
Pin and Sleeve Receptacle PS330R4-S
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR YELLOW
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS330R4-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
NEMA 6-20 Hospital Grade Plug - 88030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details