Selecta Products Pin and Sleeve Connector PS330C6-W

Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS330C6-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS330C6-W
Pin and Sleeve Connector PS330C6-W
" CIRCUIT BREAKING, POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE LENGTH 7 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 0.71 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • LENGTH 7 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS330C6-W
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details