Selecta ProductsPin and Sleeve ReceptaclePS320R7-W
Description
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
SPRING COVER
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
ENCLOSURE IP67
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
3 WIRE(S)
INDUSTRIAL GRADE
UL 1682, CSA C22.2 APPROVAL
480 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT