Selecta Products Pin and Sleeve Plug PS320P6-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS320P6-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS320P6-W
Pin and Sleeve Plug PS320P6-W
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS320P6-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254460 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details