PS28W47 -- LOCKING DEVICE PLUG
Selecta Products
Locking Device Plug
PS28W47
Description
"
RUBBER MATERIAL
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Description
"
RUBBER MATERIAL
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Datasheet
Suppliers
"
RUBBER MATERIAL
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
"
- RUBBER MATERIAL
- L5-30P CONFIGURATION
- 3 WIRE(S)
- UL 498, CSA C22.2 APPROVAL
- 125 V VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- WATERTIGHT
- TURNLOK[R] BRAND
- ENCLOSURE TYPE NEMA 4X, IP20
- APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
PS28W47 |
|
Product Name
|
Locking Device Plug |
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Locking
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C2
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details