Selecta Products Standard AC Switch PS20-AC3GN

Description
" TOGGLE, EXTRA HEAVY DUTY TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GREEN COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" TOGGLE, EXTRA HEAVY DUTY TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GREEN COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20-AC3GN - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PS20-AC3GN
Standard AC Switch PS20-AC3GN
" TOGGLE, EXTRA HEAVY DUTY TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE GREEN COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C "

"

  • TOGGLE, EXTRA HEAVY DUTY TYPE
  • GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • GREEN COLOR
  • 3-WAY OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS20-AC3GN
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details