Selecta Products Outlet Strip PS10PC

Description
" SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING "
Datasheet
Description
" SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS10PC - Selecta Products
Tehachapi, CA, USA
Outlet Strip
PS10PC
Outlet Strip PS10PC
" SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING "

"

  • SURGE PROTECTED TYPE
  • 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE
  • GRAY COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 8 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 10 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 1295 J, 84 KILOAMPERE SURGE RATING

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Strips
Product Number PS10PC
Product Name Outlet Strip
Voltage 115V
Number of Outlets 10
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H8B1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Power Modules for Desks Desktop Power Strip 3 Outlet - OME005.3A1U1C.3 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details