Selecta Products Outlet Strip PNS6

Description
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet
Description
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS6 - Selecta Products
Tehachapi, CA, USA
Outlet Strip
PNS6
Outlet Strip PNS6
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "

"

  • BLACK COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 3 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 6 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Strips
Product Number PNS6
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord - RS-1215 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers