Selecta Products Outlet Strip PNS10

Description
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 15 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet
Description
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 15 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS10 - Selecta Products
Tehachapi, CA, USA
Outlet Strip
PNS10
Outlet Strip PNS10
" BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 15 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "

"

  • BLACK COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 15 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 10 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Strips
Product Number PNS10
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Power Strip; 12; 20 A; 120; 50/60 Hz; 15 ft. (Input) - 70101779 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details