Selecta Products Sectional Wall Plate PJSE26-LA

Description
" GFCI SURGE TYPE THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet
Description
" GFCI SURGE TYPE THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE26-LA - Selecta Products
Tehachapi, CA, USA
Sectional Wall Plate
PJSE26-LA
Sectional Wall Plate PJSE26-LA
" GFCI SURGE TYPE THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "

"

  • GFCI SURGE TYPE
  • THERMOSET MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (1) DECORATOR CONFIGURATION
  • SEMI JUMBO DESIGNATED SIZE
  • END SECTION
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number PJSE26-LA
Product Name Sectional Wall Plate
Type Despard Switch Plate; Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products