PJSC7-WCC10 -- SECTIONAL WALL PLATE
Selecta Products
Sectional Wall Plate
PJSC7-WCC10
Description
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
APPROVAL UL, CSA
"
Description
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
APPROVAL UL, CSA
"
Datasheet
Suppliers
"
THERMOPLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
APPROVAL UL, CSA
"
"
- THERMOPLASTIC MATERIAL
- SMOOTH FINISH
- WHITE COLOR
- (1) SINGLE RECEPTACLE CONFIGURATION
- SEMI JUMBO DESIGNATED SIZE
- CENTER SECTION
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
PJSC7-WCC10 |
|
Product Name
|
Sectional Wall Plate |
|
Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Metal
View Details
Thomas & Betts Corporation
Type
Cable TV Wall Plate; Phone Jack Wall Plate
Material
Plastic
View Details