"
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
Selecta Products
Done
Datasheet
Description
"
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL