Selecta Products Locking Flanged Male Base Inlet ML315

Description
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML315 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
ML315
Locking Flanged Male Base Inlet ML315
" POLARIZED, MIDGET MOUNT TYPE POLYCARBONATE MATERIAL BLACK (FACE), GRAY (FLANGE) COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L GRADE INDUSTRIAL SPECIFICATION "

"

  • POLARIZED, MIDGET MOUNT TYPE
  • POLYCARBONATE MATERIAL
  • BLACK (FACE), GRAY (FLANGE) COLOR
  • ML-3P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML315
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details