Selecta Products Locking Device Connector ML3133

Description
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML3133 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
ML3133
Locking Device Connector ML3133
" POLARIZED, MIDGET TYPE NYLON MATERIAL BLACK COLOR ML-3R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.18 TO 0.52 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L GRADE INDUSTRIAL SPECIFICATION "

"

  • POLARIZED, MIDGET TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-3R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.18 TO 0.52 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML3133
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q434-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 403066M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details