"
POLARIZED, MIDGET TYPE
NYLON MATERIAL
BLACK COLOR
ML-2R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.18 TO 0.52 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
GRADE INDUSTRIAL SPECIFICATION
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED, MIDGET TYPE
NYLON MATERIAL
BLACK COLOR
ML-2R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.18 TO 0.52 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
GRADE INDUSTRIAL SPECIFICATION
"
"
POLARIZED, MIDGET TYPE
NYLON MATERIAL
BLACK COLOR
ML-2R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.18 TO 0.52 INCH CORD SIZE
TURNLOK[R] BRAND
OVERALL DIMENSION 1.08 INCH DIA X 1.81 INCH L
GRADE INDUSTRIAL SPECIFICATION
"