Selecta Products Locking Device Plug ML1113

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - ML1113 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
ML1113
Locking Device Plug ML1113
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) 0.1 TO 0.35 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • 0.1 TO 0.35 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number ML1113
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details