Selecta Products Liquidtight Flexible Conduit Connector LTB7590SS

Description
" 90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "
Description
" 90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector
LTB7590SS
Liquidtight Flexible Conduit Connector LTB7590SS
" 90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "

"

  • 90 DEGREE TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • ENCLOSURE RATING NEMA 4X, IP68
  • APPLICATION WET LOCATION, DRY LOCATION

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number LTB7590SS
Product Name Liquidtight Flexible Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details