"
2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W (DIMMER), 300 W 1.6 AMPERE (FAN CONTROL) LOAD RATING
PRESET DIMMER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
Selecta Products
Done
Datasheet
Description
"
2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W (DIMMER), 300 W 1.6 AMPERE (FAN CONTROL) LOAD RATING
PRESET DIMMER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
"
2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W (DIMMER), 300 W 1.6 AMPERE (FAN CONTROL) LOAD RATING
PRESET DIMMER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED LOAD TYPE
"
"
2.5 INCH W X 1.28 INCH D X 4.19 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W (DIMMER), 300 W 1.6 AMPERE (FAN CONTROL) LOAD RATING