"
SINGLE LOCKING TYPE
NYLON MATERIAL
L7-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
"
Selecta Products
Done
Datasheet
Description
"
SINGLE LOCKING TYPE
NYLON MATERIAL
L7-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
SINGLE LOCKING TYPE
NYLON MATERIAL
L7-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
SINGLE LOCKING TYPE
NYLON MATERIAL
L7-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H