Selecta Products Locking Flanged Male Base Inlet L720-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L720-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L720-FI
Locking Flanged Male Base Inlet L720-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L7-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L
  • BLADE MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 115 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L720-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details