Selecta Products Locking Device Connector L720-CBULK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND PACKAGING QUANTITY BULK "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND PACKAGING QUANTITY BULK "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L720-CBULK - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L720-CBULK
Locking Device Connector L720-CBULK
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL, CSA, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND PACKAGING QUANTITY BULK "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L7-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, FSUL WC596 APPROVAL
  • 277 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • PACKAGING QUANTITY BULK

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L720-CBULK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1024.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Heavy Duty Angle Plug, 30 Amp 250 Volt 15-30P - S1530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
 - 1-2102352-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details