Selecta Products Locking Device Connector L630CE

Description
" NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 3.33 INCH L X 2.20 INCH DIA ENCLOSURE IP20 "
Datasheet
Description
" NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 3.33 INCH L X 2.20 INCH DIA ENCLOSURE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L630CE - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
L630CE
Locking Device Connector L630CE
" NYLON MATERIAL BLACK, WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 3.33 INCH L X 2.20 INCH DIA ENCLOSURE IP20 "

"

  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.225 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 3.33 INCH L X 2.20 INCH DIA
  • ENCLOSURE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L630CE
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - APL-CF - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details